NEN-EN-ISO 15526-2

Plastics - Polyketone (PK) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyketone moulding and extrusion materials. Requirements for handling test material and for conditioning both of the test material before moulding and of the specimens before testing are found here.

Document History

NEN-EN-ISO 15526-2
August 1, 2004
Plastics - Polyketone (PK) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyketone moulding and extrusion materials. Requirements for handling test...

References

Advertisement