NEN-EN-ISO 17777

Welding consumables - Covered electrodes for manual metal arc welding of copper and copper alloys - Classification

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 23
ICS Code (Welding consumables): 25.160.20
scope:

NEN-EN-ISO 17777 prescribes requirements for the classification of covered electrodes for manual metal arc welding of copper and copper alloys. It includes those chemical compositions in which the copper content exceeds that of any other element.

Document History

NEN-EN-ISO 17777
June 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of copper and copper alloys - Classification
NEN-EN-ISO 17777 prescribes requirements for the classification of covered electrodes for manual metal arc welding of copper and copper alloys. It includes those chemical compositions in which the...
Advertisement