NEN-EN-ISO 16961

Petroleum, petrochemical and natural gas industries - Internal coating and lining of steel storage tanks

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 53
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

NEN-EN-ISO 16961 specifies the minimum requirements for surface preparation, materials, application, inspection and testing of internal coating lining systems that are intended to be applied on internal surfaces of steel storage tanks of crude oil, hydrocarbons and water for corrosion protection. It covers both new construction and maintenance works of tank internal coating and lining as well as the repair of defective and deteriorated systems. This International Standard also provides the minimum requirements for shop performance testing of the coated/lined samples and the criteria for their approval.

Document History

NEN-EN-ISO 16961
August 1, 2015
Petroleum, petrochemical and natural gas industries - Internal coating and lining of steel storage tanks
NEN-EN-ISO 16961 specifies the minimum requirements for surface preparation, materials, application, inspection and testing of internal coating lining systems that are intended to be applied on...
September 1, 2013
Petroleum, petrochemical and natural gas industries - Internal coating and lining of steel storage tanks
NEN-EN-ISO 16961 specifies the minimum requirements for surface preparation, materials, application, inspection and testing of internal coating lining systems that are intended to be applied on...
Advertisement