NEN-EN-ISO 18757

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of specific surface area of ceramic powders by gas adsorption using the BET method

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 20
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard provides guidelines for the determination of the total specific external and internal surface area of disperse or porous (pore diameter ) fine ceramic materials by measuring the amount of physically adsorbed gas according to the method of Brunauer, Emmet and Teller (BET method) [1]. General guidelines of the method are described in ISO 9277. This International Standard only focuses on specific details relevant to fine ceramic materials. It should further be noted that the BET method cannot be applied to type I isotherms (microporous materials or chemisorption behaviour) or when the solid absorbs the measuring gas. >2 nm

Document History

NEN-EN-ISO 18757
November 1, 2005
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of specific surface area of ceramic powders by gas adsorption using the BET method
This International Standard provides guidelines for the determination of the total specific external and internal surface area of disperse or porous (pore diameter ) fine ceramic materials by...

References

Advertisement