NEN-EN-ISO 20957-9

Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 31
ICS Code (Indoor sports equipment): 97.220.30
scope:

NEN-EN-ISO 20957-9 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957-1. This part of ISO 20957 specifies safety requirements for cardiovascular equipment with a closed pattern motion and/or a reciprocating motion, where the user's feet are designed to be in contact with the footplatform, but not including steppers, performed from either a standing or seated position.

Document History

NEN-EN-ISO 20957-9
December 1, 2016
Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods
NEN-EN-ISO 20957-9 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957-1. This part of ISO 20957 specifies safety requirements...

References

Advertisement