NEN-EN-ISO 3506-4
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 4: Tapping screws
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Specifies the mechanical properties of tapping screws made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature range of 15 °C to 25 °C. Properties will vary at higher or lower temperatures. It applies to tapping screws with nominal thread diameters from ST2,2 up to and including ST8 according to ISO 1478.
Document History
November 1, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 4: Tapping screws
This part of ISO 3506 specifies the mechanical properties of tapping screws made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an...
April 1, 2008
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 4: Tapping screws
This part of ISO 3506 specifies the mechanical properties of tapping screws made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an...
June 1, 2003
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 4: Tapping screws
Specifies the mechanical properties of tapping screws made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature range of 15...
NEN-EN-ISO 3506-4
July 1, 2001
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 4: Tapping screws
Specifies the mechanical properties of tapping screws made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature range of 15...