NEN-EN-ISO 4288

Geometrical Product Specifications (GPS) - Surface texture - Profile method - Rules and procedures for the assessment of surface texture

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 25
ICS Code (Properties of surfaces): 17.040.20
scope:

Specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, ISO 13565-2 and ISO 13565-3. It also gives rules for measuring roughness profile parameters by using stylus instruments according to ISO 3274.

Document History

NEN-EN-ISO 4288
April 1, 1998
Geometrical Product Specifications (GPS) - Surface texture - Profile method - Rules and procedures for the assessment of surface texture
Specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, ISO 13565-2 and ISO 13565-3. It also gives rules for...
April 1, 1998
Geometrical Product Specifications (GPS) - Surface texture - Profile method - Rules and procedures for the assessment of surface texture
Specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, ISO 13565-2 and ISO 13565-3. It also gives rules for...

References

Advertisement