NEN-EN-ISO 6185-4
Inflatable boats - Part 4: Boats with an overall length of between 8 m and 24 m and with a motor maximum power rating of 75 kW and greater
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Small craft): | 47.080 |
scope:
NEN-EN-ISO 6185-4 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats (RIBs) with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. This part of ISO 6185 is applicable to Type IX and Type X RIBs intended for use within the operating temperatures of -20 °C to +60 °C. - Type IX: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in inshore and sheltered waters, up to and including wind force 6 Beaufort and significant wave heights up to 2 m (design categories C and D), with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. - Type X: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in waters, up to wind force 8 Beaufort and significant wave heights up to 4 m (design category B), with a hull length of between 8 m and 24 m and with a motor power rating of 75 kW and greater.
Document History