NEN-EN-ISO 7500-2

Metallic materials - Verification of static uniaxial testing machines - Part 2: Tension creep testing machines - Verification of the applied force

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 29
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 7500 specifies the verification of testing machines used for uniaxial creep testing in tension in accordance with ISO 204. The verification consists of a general inspection of the testing machine, and a verification of the force applied by the testing machine. This part of ISO 7500 applies to dead-weight machines, lever-type creep testing machines and direct-springloading machines. Machines with a force-measuring system1 ) should be verified in accordance with ISO 7500-1, Metallic materials -Verification of static uniaxial testing machines - Part 1: Tension/compression testing machines - Verification and calibration of the force-measuring system.

Document History

NEN-EN-ISO 7500-2
January 1, 2007
Metallic materials - Verification of static uniaxial testing machines - Part 2: Tension creep testing machines - Verification of the applied force
This part of ISO 7500 specifies the verification of testing machines used for uniaxial creep testing in tension in accordance with ISO 204. The verification consists of a general inspection of the...
August 1, 2005
Metallic materials - Verification of static uniaxial testing machines - Part 2: Tension creep testing machines - Verification of the force applied
This part of ISO 7500 specifies the verification of testing machines used for uniaxial creep testing in tension in accordance with ISO 204. The verification consists of a general inspection of the...
July 1, 1999
Metallic materials - Verification of static uniaxial testing machines - Part 2: Tension creep testing machines - Verification of the applied load
A description is not available for this item.
Advertisement