NEN-EN-ISO 8407
Corrosion of metals and alloys - Removal of corrosion products from corrosion test specimens
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
NEN-EN-ISO 8407 specifies procedures for the removal of corrosion products formed on metal and alloy corrosion test specimens during their exposure in corrosive environments. For the purpose of this International Standard, the term "metals" refers to pure metals and alloys. The specified procedures are designed to remove all corrosion products without significant removal of base metal. This allows an accurate determination of the mass loss of the metal, which occurred during exposure to the corrosive environment. These procedures may, in some cases, also be applied to metal coatings. However, possible effects from the substrate must be considered.
Document History