NEN-IEC 62264-2
Enterprise-control system integration - Part 2: Object mode attributes
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
in conjunction with IEC 62264-1, specifies generic interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the hierarchical model defined in IEC 62264-1. The goal is to reduce the risk, cost, and errors associated with implementing these interfaces.
Document History
NEN-IEC 62264-2
August 1, 2004
Enterprise-control system integration - Part 2: Object mode attributes
in conjunction with IEC 62264-1, specifies generic interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between...