NEN-HD 22-6

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 6: Arc welding cables

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 13
ICS Code (Cables): 29.060.20
scope:

This part details the particular specifications for arc welding cables or rated voltage 100/100V for connections between the industrial welding power source and the electrode holder and the work piece. All cables shall comply with the appropriate requirements given in part 1 and the individual types of cables shall comply with the particular requirements of this part. The overall dimensions of the cables of this part of HD 22 have been calculated in accordance with EN 60719.

Document History

March 1, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 6: Arc welding cables
A description is not available for this item.
March 1, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 6: Arc welding cables
A description is not available for this item.
NEN-HD 22-6
March 1, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 6: Arc welding cables
This part details the particular specifications for arc welding cables or rated voltage 100/100V for connections between the industrial welding power source and the electrode holder and the work...
Advertisement