NEN-ISO 1147
Polymer dispersions - Freeze-thaw cycle stability test
| Organization: | NEN |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This International Standard specifies a procedure for the evaluation of the freeze-thaw cycle stability of aqueous dispersions of polymers and copolymers. The freezing temperature is normally - 10° C but in special cases a lower temperature can be used. The test has no significance if the sample does not freeze under the test conditions. The procedure is suitable for all aqueous polymer and copolymer dispersions.
Document History