NEN-ISO 12126
Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread, style 2 - Product grades A and B
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (style 2), and metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 20 mm, in product grade A for sizes D ≤ 16 mm and product grade B for sizes D > 16 mm, and with property classes 6, 8 and 10. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.
Document History