NEN-ISO 12614-1

Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 1: General requirements and definitions

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 16
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12614-1 specifies general requirements and definitions of liquefied natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. It also provides general design principles and specifies requirements for instructions and marking. This part of ISO 12614 is not applicable to the following: a) fuel containers; b) stationary gas engines; c) container mounting hardware; d) electronic fuel management; e) fuelling receptacles.

Document History

June 1, 2021
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 1: General requirements and definitions
This document specifies general requirements and definitions of liquefied natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. It also provides...
NEN-ISO 12614-1
July 1, 2014
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 1: General requirements and definitions
NEN-ISO 12614-1 specifies general requirements and definitions of liquefied natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. It also...
Advertisement