NEN-ISO 13084
Surface chemical analysis - Secondary-ion mass spectrometry - Calibration of the mass scale for a time-of-flight secondary-ion mass spectrometer
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard specifies a method to optimize the mass calibration accuracy in time-of-flight SIMS instruments used for general analytical purposes. It is only applicable to time-of-flight instruments but is not restricted to any particular instrument design. Guidance is provided for some of the instrumental parameters that can be optimized using this procedure and the types of generic peaks suitable to calibrate the mass scale for optimum mass accuracy.
Document History