NEN-ISO 12633-1

Hot-finished structural hollow sections of non-alloy and fine grain steels - Part 1: Technical delivery conditions

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 32
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This part of ISO 12633 specifies the technical delivery requirements for hot-finished hollow sections of circular, square or rectangular form. It is applicable to hollow sections formed hot with or without subsequent heat treatment or formed cold with subsequent heat treatment to obtain equivalent metallurgical conditions to those obtained in the hot-formed product. Fine grain steels are generally delivered in the normalized condition. The grades, chemical composition and mechanical properties for non-alloy steels and fine grain steels are given in Annexes A and B, respectively.

Document History

NEN-ISO 12633-1
September 1, 2011
Hot-finished structural hollow sections of non-alloy and fine grain steels - Part 1: Technical delivery conditions
This part of ISO 12633 specifies the technical delivery requirements for hot-finished hollow sections of circular, square or rectangular form. It is applicable to hollow sections formed hot with or...
Advertisement