NEN-ISO 14520-4

Gaseous fire-extinguishing systems - Physical properties and system design - Part 4: FC-3-1-10 extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

Contains specific requirements for gaseous fire-extinguishing systems, with respect to the FC-3-1-10 extinguishant. It includes details of physical properties, specification, usage and safety aspects. Covers systems operating at a nominal pressure of 25 bar superpressurized with nitrogen. This does not preclude the use of other systems.

Document History

NEN-ISO 14520-4
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 4: FC-3-1-10 extinguishant
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the FC-3-1-10 extinguishant. It includes details of physical properties, specification, usage and safety...

References

Advertisement