NEN-ISO 13142

Electro-optical systems - Cavity ring-down technique for high-reflectance measurement

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 25
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

NEN-ISO 13142 specifies measurement procedures for the precise determination of the high reflectance of optical laser components. Up to now, the ISO standardized testing methods for reflectance of optical laser components have the accuracy limit of approximately 0,01 % (for measurement of absolute reflectance) which are not appropriate for measuring the reflectance higher than 99,99 % or, in some cases, measurement accuracy better than 0,01 % is required. The range of application of this standardized test method is reflectance 99 % and higher (theoretically up to 100 %). The methods given in this International Standard are intended to be used for the testing and characterization of high reflectance of both concave and plane mirrors used in laser systems and laserbased instruments. The reflectance of convex mirrors can also be tested by taking into consideration the radius of curvature of the mirror surface.

Document History

July 1, 2021
Optics and photonics - Lasers and laser-related equipment - Cavity ring-down method for highreflectance and high-transmittance measurements
This document specifies measurement procedures for the precise determination of the high reflectance or high transmittance (>99 %) of optical laser components. The methods given in this document are...
NEN-ISO 13142
July 1, 2015
Electro-optical systems - Cavity ring-down technique for high-reflectance measurement
NEN-ISO 13142 specifies measurement procedures for the precise determination of the high reflectance of optical laser components. Up to now, the ISO standardized testing methods for reflectance of...
Advertisement