NEN-ISO 18431-3

Mechanical vibration and shock - Signal processing - Part 3: Methods of time-frequency analysis

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 16
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

NEN-ISO 18431-3 specifies methods for the digital calculation of a time-frequency analysis of a given sampled measurement of a physical or engineering quantity, such as acceleration, force, or displacement, over an interval of time. Several mathematical formulations of time-frequency transformations are given with requirements for recording of parameters and recommendations. The data can be obtained experimentally from measurements of a mechanical structure or obtained from numerical simulation of a mechanical structure. This category of data is very broad because there is a wide variety of mechanical structures, e.g. microscopic instruments, musical instruments, automobiles, manufacturing machines, buildings, and civil structures. The data can determine the response of machines or of humans to mechanical vibration and shock.

Document History

NEN-ISO 18431-3
April 1, 2014
Mechanical vibration and shock - Signal processing - Part 3: Methods of time-frequency analysis
NEN-ISO 18431-3 specifies methods for the digital calculation of a time-frequency analysis of a given sampled measurement of a physical or engineering quantity, such as acceleration, force, or...
Advertisement