NEN-ISO 16084

Balancing of rotating tools and tool systems

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 82
ICS Code (Cutting tools in general): 25.100.01
ICS Code (Balancing and balancing machines): 21.120.40
scope:

NEN-ISO 16084 specifies requirements and provides calculations for the permissible static and dynamic residual unbalances of rotating single tools and tool systems. It is based on the guideline that unbalance related centrifugal forces induced by the rotational speed do not harm the spindle bearings, as well as prevent unbalance related impairments of machining processes, tool life and work piece quality.

Document History

NEN-ISO 16084
October 1, 2017
Balancing of rotating tools and tool systems
NEN-ISO 16084 specifies requirements and provides calculations for the permissible static and dynamic residual unbalances of rotating single tools and tool systems. It is based on the guideline that...
Advertisement