NEN-ISO 17712

Freight containers - Mechanical seals

active, Most Current
Organization: NEN
Publication Date: 1 May 2013
Status: active
Page Count: 38
ICS Code (General purpose containers): 55.180.10
scope:

This International Standard establishes uniform procedures for the classification, acceptance, and withdrawal of mechanical freight container seals. It provides a single source of information on mechanical seals which are acceptable for securing freight containers in international commerce. Seals that conform to this International Standard are suitable for other applications, such as bulk railcars or truck trailers used in cross-border and domestic operations. Users and regulatory agencies can apply this International Standard to other applications as they deem appropriate.

Document History

NEN-ISO 17712
May 1, 2013
Freight containers - Mechanical seals
This International Standard establishes uniform procedures for the classification, acceptance, and withdrawal of mechanical freight container seals. It provides a single source of information on...
September 1, 2010
Freight containers - Mechanical seals
This International Standard establishes uniform procedures for the classification, acceptance and withdrawal of acceptance of mechanical freight container seals. It provides a single source of...

References

Advertisement