NEN-ISO 2856

Elastomers - General requirements for dynamic testing

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1982
Status: inactive
Page Count: 1
ICS Code (Rubber): 83.060
scope:

This International Standard gives definitions and specifies quantitative conditions and general requirements for test pieces, testing machines and test procedures for determining viscoelastic parameters of elastomers by applicaton of cyclic forces or deformation of controlled form, frequency and amplitude, including impact forces or deformations. The term "dynamic properties" is here used to characterize the deformation behaviour of elastomers under conditions when both stress and strain vary periodically with time.

Document History

NEN-ISO 2856
January 1, 1982
Elastomers - General requirements for dynamic testing
This International Standard gives definitions and specifies quantitative conditions and general requirements for test pieces, testing machines and test procedures for determining viscoelastic...

References

Advertisement