NEN-ISO 20015

Spherical plain bearings - Method for the calculation of static and dynamic load ratings

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 18
ICS Code (Rolling bearings): 21.100.20
scope:

NEN-ISO 20015 specifies methods of calculating the static load rating and the dynamic load rating for spherical plain bearings within the size ranges shown in ISO 12240-1, ISO 12240-2 and ISO 12240-3. Rod ends according to ISO 12240-4 are excluded.

Document History

NEN-ISO 20015
August 1, 2017
Spherical plain bearings - Method for the calculation of static and dynamic load ratings
NEN-ISO 20015 specifies methods of calculating the static load rating and the dynamic load rating for spherical plain bearings within the size ranges shown in ISO 12240-1, ISO 12240-2 and ISO...
Advertisement