NEN-ISO 29805

Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 17
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This International Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes, which are used for the reinforcement of the base coat in External Thermal Insulation Composite Systems (ETICS). 2

Document History

NEN-ISO 29805
October 1, 2009
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
This International Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes, which are used for the reinforcement of the base coat in...
Advertisement