NEN-ISO 6119

Road vehicles - Elastomeric seals for hydraulic disc brake cylinders using a non-petroleum base hydraulic brake fluid (Service temperature 120 °C max.)

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 18
ICS Code (Braking systems): 43.040.40
ICS Code (Seals): 83.140.50
scope:

This International Standard specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, "O"-ring), mounted stationary in the cylinder bore or on the movable piston of disc brakes.

Document History

NEN-ISO 6119
August 1, 2006
Road vehicles - Elastomeric seals for hydraulic disc brake cylinders using a non-petroleum base hydraulic brake fluid (Service temperature 120 °C max.)
This International Standard specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals...
Advertisement