NEN-ISO 699

Pulps - Determination of alkali resistance

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 15
ICS Code (Pulps): 85.040
scope:

NEN-ISO 699 specifies a method for the determination of the alkali-insoluble fraction of pulps using sodium hydroxide solution of fixed concentration. The sodium hydroxide concentrations most frequently used are 18, 10, and 5 % (m/m). The method is applicable to all kinds of pulp.

Document History

NEN-ISO 699
April 1, 2015
Pulps - Determination of alkali resistance
NEN-ISO 699 specifies a method for the determination of the alkali-insoluble fraction of pulps using sodium hydroxide solution of fixed concentration. The sodium hydroxide concentrations most...
April 1, 1985
Testing of pulp - Determination of insolubility in sodium hydroxide solutions
This International Standard specifies a method for the determination of the alkali-insoluble fraction of pulps using sodium hydroxide solution of fixed concentration. The sodium hydroxide...
Advertisement