NEN-ISO 7206-12

Implants for surgery - Partial and total hip joint prostheses - Part 12: Deformation test method for acetabular shells

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 19
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

NEN-ISO 7206-12 specifies a test method for determining short-term deformation of a press-fit acetabular component for total hip joint replacement under specific laboratory conditions. It also defines the conditions of testing so that the important parameters that affect the components are taken into account and it describes how the specimen is set up for testing. Furthermore, this part of ISO 7206 specifies the test parameters of press-fit acetabular components tested in accordance with this part of ISO 7206. The described method is intended to be used to evaluate the comparison of various designs and materials used for acetabular components in total hip joint replacement when tested under similar conditions. The loading of the acetabular components in vivo will, in general, differ from the loading defined in this test method. The results obtained here cannot be used to directly predict in vivo performance. This part of ISO 7206 does not cover methods of examining the test specimen.

Document History

NEN-ISO 7206-12
October 1, 2016
Implants for surgery - Partial and total hip joint prostheses - Part 12: Deformation test method for acetabular shells
NEN-ISO 7206-12 specifies a test method for determining short-term deformation of a press-fit acetabular component for total hip joint replacement under specific laboratory conditions. It also...
Advertisement