NEN-ISO 6768

Ambient air - Determination of mass concentration of nitrogen dioxide - Modified Griess-Saltzman method

active, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: active
Page Count: 18
ICS Code (Ambient atmospheres): 13.040.20
scope:

Specifies a modified Griess-Saltzman method for the determination of the mass concentration of nitrogen dioxide present in ambient air. The method is applicable to the determination of the mass concentration of nitrogen dioxide present in ambient and confined air within the range 0,003 mg/m3 to 2 mg/m3 and for sampling times between 10 min and 2 h.

Document History

NEN-ISO 6768
September 1, 1998
Ambient air - Determination of mass concentration of nitrogen dioxide - Modified Griess-Saltzman method
Specifies a modified Griess-Saltzman method for the determination of the mass concentration of nitrogen dioxide present in ambient air. The method is applicable to the determination of the mass...
Advertisement