NEN-ISO 7378

Fasteners - Bolts, screws and studs - Split pin holes and wire holes

active, Most Current
Organization: NEN
Publication Date: 1 April 1998
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Lays down the dimensions and position of holes for products, recommended for use. Tabulates dimensions for thread diameters from 4 mm up to and including 52 mm. Gives tolerances for the product grades A, B and C.

Document History

NEN-ISO 7378
April 1, 1998
Fasteners - Bolts, screws and studs - Split pin holes and wire holes
Lays down the dimensions and position of holes for products, recommended for use. Tabulates dimensions for thread diameters from 4 mm up to and including 52 mm. Gives tolerances for the product...
Advertisement