NEN-ISO 8178-4
Reciprocating internal combustion engines - Exhaust emission measurement - Part 4: Test cycles for different engine applications
| Organization: | NEN |
| Publication Date: | 1 September 1993 |
| Status: | inactive |
| ICS Code (Stationary source emissions): | 13.040.40 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This part of ISO 8178 specifies the test cycles for the measurement and the evaluation of gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines coupled to a dynamometer. With some certain restrictions this part of the standard can also be used for measurements at site. The tests are to be carried out under steady-state operation using test cycles which are representative of given applications.
Document History