NEN-ISO/IEC 15149

Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN)

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 52
ICS Code (Networking): 35.110
scope:

This International Standard specifies the physical layer and media access control layer protocols of a wireless network over a magnetic field in a low frequency band (~300 kHz), for wireless communication in harsh environments (i.e. around metal, underwater, underground, etc.). The physical layer protocol is designed for the following scope: - low carrier frequency for large magnetic field area and reliable communication in harsh environments; - simple and robust modulation for a low implementation cost and error performance; - variable coding and bandwidth for a link adaptation. The media access control layer protocol is designed for the following scope: - simple and efficient network topology for low power consumption; - variable superframe structure for compact and efficient data transmission; - dynamic address assignment for small packet size and efficient address management. This International Standard supports several kbps data transmission in a wireless network within a distance of several metres. It can be applied to various services such as the following areas: - in the environmental industry, to manage pollution levels in soil and water using wireless underground or underwater sensors; - in the construction industry, to monitor the integrity of buildings and bridges using wireless, inner-corrosion sensors; - in the consumer-electronics industry, to detect food spoilage in wet, airtight storage areas and to transfer the sensing data from the inside to the outside; - in the agricultural industry, to manage the moisture level as well as mineral status in soil using buried wireless sensors; - in the transportation industry, to manage road conditions and traffic information using wireless underground sensors.

Document History

NEN-ISO/IEC 15149
December 1, 2011
Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN)
This International Standard specifies the physical layer and media access control layer protocols of a wireless network over a magnetic field in a low frequency band (~300 kHz), for wireless...
Advertisement