NEN-ISO/IEC 29341-4-14

Information technology – UPnP Device Architecture – Part 4-14: Audio Video Device Control Protocol – Level 2 – Scheduled Recording Service

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 258
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ScheduledRecording service.

Document History

September 1, 2011
Information technology - UPnP device architecture - Part 4-14: Audio Video Device Control Protocol - Level 2 - Scheduled Recording Service
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ScheduledRecording service.
NEN-ISO/IEC 29341-4-14
January 1, 2009
Information technology – UPnP Device Architecture – Part 4-14: Audio Video Device Control Protocol – Level 2 – Scheduled Recording Service
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as ScheduledRecording service.
Advertisement