NEN-ISO/IEC 9075-11
Information technology - Database languages - SQL - Part 11: Information and Definition Schemas (SQL/Schemata)
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 318 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of ISO/IEC 9075 specifies an Information Schema and a Definition Schema that describes: - The structure and integrity constraints of SQL-data. - The security and authorization specifications relating to SQL-data. - The features and subfeatures of ISO/IEC 9075, and the support that each of these has in an SQL-implementation. - The SQL-implementation information and sizing items of ISO/IEC 9075 and the values supported by an SQL-implementation.
Document History