NEN-ISO/IEC 40280

Information technology - W3C Web Services Policy 1.5 - Attachment

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
ICS Code (Software): 35.080
scope:

ISO/IEC 40280:2011 defines two general-purpose mechanisms for associating policies, as defined in ISO/IEC 40270, with the subjects to which they apply. It also defines how these general-purpose mechanisms can be used to associate policies with Web Services Description Language (WSDL) and Universal Description, Discovery and Integration (UDDI) descriptions.

Document History

NEN-ISO/IEC 40280
September 1, 2011
Information technology - W3C Web Services Policy 1.5 - Attachment
ISO/IEC 40280:2011 defines two general-purpose mechanisms for associating policies, as defined in ISO/IEC 40270, with the subjects to which they apply. It also defines how these general-purpose...
Advertisement