NEN-ISO/IEC 18745-1

Information technology - Test methods for machine readable travel documents (MRTD) and associated devices - Part 1: Physical test methods for passport books (durability)

active, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 56
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 18745 provides a set of instructions for prototype evaluation of Machine Readable Passports (MRPs) which may incorporate contactless integrated circuits. Prototype evaluation is an instrument to establish the ability in principle of a specific type of document to fulfil the requirements of use. It supplies a structured approach to evaluate Machine Readable Passports by: - defining reproducible stress methods to submit the document(s) under evaluation to specific stress or environmental conditions; - defining reproducible evaluation methods to measure numerical values for specific document properties; - defining test sequences that specify the order in which stress methods and evaluation methods are to be performed; - defining test plans to link specific user requirements to test sequences and related parameters. It specifies the minimum criteria to be achieved in order to meet ICAO's expectations for durability of fully personalized MRPs.

Document History

NEN-ISO/IEC 18745-1
March 1, 2014
Information technology - Test methods for machine readable travel documents (MRTD) and associated devices - Part 1: Physical test methods for passport books (durability)
NEN-ISO/IEC 18745 provides a set of instructions for prototype evaluation of Machine Readable Passports (MRPs) which may incorporate contactless integrated circuits. Prototype evaluation is an...
Advertisement