NEN-ISO/IEC 23000-4/A1

Conformance and reference software for musical slide show application format

active
Organization: NEN
Publication Date: 1 May 2009
Status: active
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40

Document History

September 1, 2009
Information technology - Multimedia application format (MPEG-A) - Musical slide show application format - Amendment 2: Conformance and reference software for protected musical slide show application format
A description is not available for this item.
NEN-ISO/IEC 23000-4/A1
May 1, 2009
Conformance and reference software for musical slide show application format
A description is not available for this item.
April 1, 2009
Information technology - Multimedia application format (MPEG-A) - Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as...
April 1, 2008
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. This part of ISO/IEC 23000 also defines other...
Advertisement