NEN - NPR-CISPR 28
Industrial, scientific and medical equipment (ISM) - Guidelines for emission levels within the bands designated by the ITU (CISPR 28:1997)
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
Typical levels of radiation which may be encountered within the bands, measured in accordance with the clauses 9 and 10 of CISPR 11, are included in table 1 for guidance for radio planning purposes. For frequencies up to 2,5 GHz, the levels relate to a distance of 30 m from the ISM installation. For frequencies greater than 2,5 GHz, information was not available at the time of discussion.
Document History