NEN - NPR-CLC/TS 50131-2-4

Alarm systems - Intrusion systems - Part 2-4: Requirements for combined passive infrared and microwave detectors

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 46
ICS Code (Protection against crime): 13.310
scope:

This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free combined passive infrared and microwave detectors, and is covered by environmental classes I to III (see EN 50130-5). A function designated in the specification as not required for a particular grade may be provided by the manufacturer. If provided, it will be tested, and shall meet all relevant requirements of any higher grade. If it passes, the manufacturer may claim it as an extra feature, which does not alter the overall grading of the detector. The specification does not apply to system interconnections.

Document History

NPR-CLC/TS 50131-2-4
September 1, 2004
Alarm systems - Intrusion systems - Part 2-4: Requirements for combined passive infrared and microwave detectors
This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free combined passive infrared and microwave detectors, and is covered by...

References

Advertisement