NEN - NPR-CEN/TS 15901-11
Road and airfield surface characteristics - Part 11: Procedure for determining the skid resistance of a pavement surface using a device with longitudinal block measurement (LFCSR): the SRM
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Construction of airports): | 93.120 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This Technical Specification describes a method for determining the skid resistance of paved surface by measurement of the longitudinal friction coefficient μSRM The method provides a measure of the wet skid resistance properties of a bound surface by measurement of the longitudinal friction coefficient using a locked wheel with a slip ratio of 0 % (locked wheel: standard), or a slip ratio of (15 ± 1) % or ABS and a controlled speed. The test tyre is dragged over a pre-wetted pavement under controlled load and constant speed conditions while the test tyre is parallel to the direction of motion and to the pavement. This document covers the operation of the Stuttgarter Reibungsmesser (SRM) of the IVT ETH Zürich.
Document History