NEN - NPR-IEC/TR 60721-4-0

Classification of environmental conditions - Part 4-0: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Introduction

active, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: active
Page Count: 48
ICS Code (Environmental testing): 19.040
scope:

This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3 to the environmental tests as defined in IEC 60068-2. It is an introduction to the series of publications IEC 60721-4 which aims at providing the specification writer with guidance together with a set of easy-to-use tables to help correlate and transform these conditions.

Document History

NPR-IEC/TR 60721-4-0
September 1, 2002
Classification of environmental conditions - Part 4-0: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Introduction
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3 to the environmental tests as defined in IEC 60068-2. It is an introduction to...
Advertisement