NEN - NPR-IEC/TS 62282-7-2
Fuel cell technologies - Part 7-2: Test methods - Single cell and stack performance tests for solid oxide fuel cells (SOFC)
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 98 |
| ICS Code (Fuel cells): | 27.070 |
scope:
NPR-IEC/TS 62282-7-2, which is a technical specification, provides for SOFC cell/stack assembly units, testing systems, instruments and measuring methods, and test methods to test the performance of SOFC cells and stacks. This technical specification is not applicable to small button cells that are designed for SOFC material testing and provide no practical means of fuel utilization measurement. This technical specification is to be used for data exchanges in commercial transactions between cell/stack manufacturers and system developers or for acquiring data on a cell or stack in order to estimate the performance of a system based on it. Users of this technical specification may selectively execute test items suitable for their purposes from those described in this technical specification.
Document History