NEN 10238

Edison screw lampholders

inactive
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
ICS Code (Lamp caps and holders): 29.140.10
scope:

Applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. Deals also with switched-lampholders for use in a.c. circuits only, where the working voltage does not exceed 250 V r.m.s. Applies also to lampholders with Edison thread E5 to be used indoors and outdoors respectively, designed for the connection to the supply mains of series connected lamps with a working voltage not exceeding 25 V and 60 V respectively. These lampholders are nit intended for retail sale.

Document History

July 1, 1997
Edison screw lampholders
A description is not available for this item.
NEN 10238
April 1, 1997
Edison screw lampholders
Applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. Deals also with switched-lampholders for use in a.c. circuits...
January 1, 1996
Edison screw lampholders
A description is not available for this item.
February 1, 1995
Edison screw lampholders
A description is not available for this item.
July 1, 1993
Edison screw lampholders
This standard applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. It also applies to switched-lampholders for use in...
Advertisement