NEN 10246
Connecting wires for use in television receivers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1970 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Television receivers): | 33.160.25 |
scope:
This Recommendation applies to single high tension connecting wires with thermoplastic insulation, and having a rated working voltage of 20 kV and 25 kV d.c. and a working temperature of 105 ° C. This type of wire was originally developed for use in television receivers, but may be suitable for similar applications. This connecting wire may be screened.
Document History
NEN 10246
May 1, 1970
Connecting wires for use in television receivers
This Recommendation applies to single high tension connecting wires with thermoplastic insulation, and having a rated working voltage of 20 kV and 25 kV d.c. and a working temperature of 105 ° C....