NEN 10255-19-1

Electrical relays - Part 19-1: Electromechanical all-or-nothing relays of assessed quality - Blank detail specification - Test schedules 1, 2 and 3

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1985
Status: inactive
Page Count: 84
ICS Code (Relays): 29.120.70
scope:

This blank detail specificaton applies to electromechanical all-or-nothing relays, test schedules 1, 2 and 3 of assessed quality. This blank detail specification gives the tests to be used and the layout to be followed when preparing detail specifications for electromechanical all-or-nothing relays. The test schedules are defined, and the relationship to each other is described in the sectional specification for such relays in IEC Publication 255-19 which selects appropriate tests from IEC Publication 255-7 in accordance with IEC Publication 255-10.

Document History

NEN 10255-19-1
January 1, 1985
Electrical relays - Part 19-1: Electromechanical all-or-nothing relays of assessed quality - Blank detail specification - Test schedules 1, 2 and 3
This blank detail specificaton applies to electromechanical all-or-nothing relays, test schedules 1, 2 and 3 of assessed quality. This blank detail specification gives the tests to be used and the...
Advertisement