NEN 10512-16-20
Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 16: Mechanical tests on contacts and terminations - Section 20: Test 16t: Mechanical strength (wired termination of solderless connections)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Object of this test is to detail an standard method to assess the mechanical strength of solderless connections including integrated strain relief features. Should be used in conjunction with IEC 512-1.
Document History
NEN 10512-16-20
February 1, 1997
Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 16: Mechanical tests on contacts and terminations - Section 20: Test 16t: Mechanical strength (wired termination of solderless connections)
Object of this test is to detail an standard method to assess the mechanical strength of solderless connections including integrated strain relief features. Should be used in conjunction with IEC...