NEN 10747-6-1
Semiconductor devices - Discrete devices - Part 6: Thyristors - Section One: Blank detail specification for reverse blocking triode thyristors, ambient and case-rated, up to 100 A
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1990 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Thyristors): | 31.080.20 |
scope:
The blank detail specification described is one of a series of blank detail specifications, and shall be used in conjunction with the following publications, IEC 747-10 and IEC 747-11.
Document History
NEN 10747-6-1
December 1, 1990
Semiconductor devices - Discrete devices - Part 6: Thyristors - Section One: Blank detail specification for reverse blocking triode thyristors, ambient and case-rated, up to 100 A
The blank detail specification described is one of a series of blank detail specifications, and shall be used in conjunction with the following publications, IEC 747-10 and IEC 747-11.