NEN 10843-1

Helical-scan video tape cassette system using 8 mm magnetic tape - 8 mm video - Part 1: General specifications

active, Most Current
Organization: NEN
Publication Date: 1 June 1994
Status: active
Page Count: 120
ICS Code (Video systems): 33.160.40
scope:

This standard applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of monochrome as well as colour television signals. The object of this standard is to define the electrical and mechanical characteristics of equipment which will provide for interchangeability of recorded cassettes. This shall include the ability to reproduce recordings made on both types of magnetic tapes defined in Section two. The requirements given are related to 525 line - 60 field or 625 line - 50 field systems, NTSC and PAL respectively.

Document History

NEN 10843-1
June 1, 1994
Helical-scan video tape cassette system using 8 mm magnetic tape - 8 mm video - Part 1: General specifications
This standard applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of monochrome...
Advertisement