NEN 11300-3-10

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Ensures that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs are satisfactory when it is impractical to specify them using size dimensions. Uses a weighted gauge to determined the acceptable retention forces of that member. The method is applicable to either male or female resilient members.

Document History

NEN 11300-3-10
June 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force
Ensures that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs are satisfactory when it is impractical to specify them using size...
Advertisement