NEN 7088

Unplasticized polyvinylchloride (PVC-U) connecting pieces for soil and waste pipesystems outside buildings of unplasticized polyvinylchloride

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1987
Status: inactive
Page Count: 12
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This standard gives the requirements and test methods for factory-made connecting pieces, of unplasticized polyvinyl chloride (PVC-U) meant to be applied in pipesystems outside buildings for the transport of waste water under free fall with nominal outside diameters of 200 mm and larger. The standard applies to unplasticized PVC connecting pieces with standing pipes of unplasticized PVC with nominal outside diameters of 125 and 160 mm.

Document History

NEN 7088
August 1, 1987
Unplasticized polyvinylchloride (PVC-U) connecting pieces for soil and waste pipesystems outside buildings of unplasticized polyvinylchloride
This standard gives the requirements and test methods for factory-made connecting pieces, of unplasticized polyvinyl chloride (PVC-U) meant to be applied in pipesystems outside buildings for the...

References

Advertisement